EN
  • EN
  • DE

PMBF107

Part No PMBF107
Manufacturer NXP / Nexperia
Description N-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1238869-PMBF107
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBF107 CAD Model

Description

The NXP PMBF107 is a high-performance, N-channel Junction Field Effect Transistor (JFET) designed for a wide range of applications. This particular JFET is known for its low noise and low leakage characteristics, making it an ideal choice for sensitive analog signal processing. Its ability to handle high input impedance circuits makes it suitable for impedance buffering and amplifying applications.

Key Features

  • High Input Impedance: The PMBF107 boasts a very high input impedance, minimizing the loading effect on preceding stages of a circuit.
  • Low Noise: With its inherent low noise characteristics, this JFET is perfect for audio amplifiers and preamplifier stages.
  • Low Leakage Current: The device exhibits an extremely low leakage current, which is critical for maintaining signal integrity in analog circuits.
  • High Gain: It provides high gain while operating, which is beneficial for weak signal amplification.
  • Low Offset Voltage: The offset voltage is minimized, which is crucial for precision applications.
  • Versatility: The PMBF107 is versatile and can be used in a variety of circuits, including choppers and commutators.

Applications

The PMBF107 is widely used in the electronics industry due to its versatility and high performance. Typical applications include:

  • Audio and video amplifiers
  • Analog switches
  • Sample and hold circuits
  • Buffer amplifiers
  • Voltage controlled resistors
  • Low-noise preamplifiers

Technical Specifications

  • Drain-Source Voltage (Vds): 25V
  • Gate-Source Voltage (Vgs): 25V
  • Continuous Drain Current (Id): 10mA
  • Power Dissipation (Pd): 300mW
  • Operating Temperature Range: -55°C to +150°C

With its robust design and reliable performance, the NXP PMBF107 JFET is a solid choice for professionals looking for a component that delivers precision and stability in their electronic designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess