EN
  • EN
  • DE

PMBFJ176

Part No PMBFJ176
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description P-channel silicon field-effect transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238882-PMBFJ176
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ176 CAD Model

Description

The NXP PMBFJ176 is a robust P-channel MOSFET that offers designers a compact, high-performance solution for their switching and amplification needs. This semiconductor device is designed to handle significant power levels while maintaining high efficiency, making it an ideal choice for a variety of applications, including power management, load switching, and motor control in consumer electronics, automotive, and industrial systems.

Key Features:

  • Device Type: P-Channel MOSFET
  • Package: SOT-23, a small and surface-mountable form factor, ideal for space-constrained applications.
  • Drain-Source Voltage (V<sub>DS): -30V, providing a good balance between breakdown voltage and on-resistance for efficient operation.
  • Continuous Drain Current (I<sub>D): -170mA, suitable for moderate current applications.
  • Gate-Source Voltage (V<sub>GS): ±20V, allowing for flexible gate drive voltages.
  • Low On-Resistance (R<sub>DS(on)): This feature ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High-Speed Switching: The PMBFJ176 is designed for fast switching applications, offering quick response times.
  • Enhanced Thermal Performance: With its excellent thermal characteristics, the PMBFJ176 can handle higher currents and dissipate heat effectively.

Applications:

The PMBFJ176's versatility allows it to be used in a wide range of applications. Some common uses include:

  • Power supply circuits
  • Battery management systems
  • DC/DC converters
  • Load switches
  • Motor control circuits
  • Reverse polarity protection

Conclusion:

The NXP PMBFJ176 P-Channel MOSFET is an efficient, reliable, and versatile component that meets the needs of modern electronic designs. Its compact form factor, combined with its high-performance characteristics, makes it a valuable addition to any electronic project requiring a high-quality P-channel MOSFET.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess