EN
  • EN
  • DE

PMBT170

Part No PMBT170
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 278681-PMBT170
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT170 CAD Model

Description

NXP PMBT170 PNP Low V_CE Transistor

The NXP PMBT170 is a high-performance PNP bipolar junction transistor (BJT) designed for use in low voltage applications. This transistor is part of NXP's portfolio of low VCE transistors that are optimized for low voltage operation, making them ideal for portable and battery-powered devices where power efficiency is a key concern.

Key Features

  • Low VCE Saturation: The PMBT170 features a low collector-emitter saturation voltage, which reduces power dissipation and improves efficiency in operation.
  • High Current Gain Bandwidth Product: With its high fT, this transistor is suitable for amplification of high-frequency signals.
  • Small Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Polarity: Being a PNP transistor, the PMBT170 is designed for use in circuits where the current flow is facilitated by holes rather than electrons.

Applications

The PMBT170 is versatile and can be used in a variety of applications. Some of the common applications include:

  • Switching and amplification in consumer electronics
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management in portable devices

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 20 V
Collector Current (IC) 500 mA
Power Dissipation (PD) 300 mW
DC Current Gain (hFE) 100 - 600
Transition Frequency (fT) 100 MHz

The NXP PMBT170 transistor is a reliable choice for designers looking for a component that offers a balance between power efficiency and performance in their electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess