EN
  • EN
  • DE

WT61P8

Part No WT61P8
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403458-WT61P8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT61P8 CAD Model

Description

The WT61P8 is a highly integrated touch controller manufactured by Weltrend. It's designed primarily for use in touch-based applications, enabling intuitive user interfaces in a variety of devices. This controller integrates several key functions to streamline touch input processing and communication with the host system. The WT61P8 is known for its low power consumption and robust performance, making it suitable for portable devices and embedded systems.

Applications

  • Touchscreen Displays: Used in monitors, laptops, and all-in-one computers to enable touch input.
  • Industrial Control Panels: Integrates into industrial displays, providing human-machine interface (HMI) capabilities for factory automation and control systems.
  • Mobile Devices: Found in smartphones and tablets to process touch events and gestures.
  • Point of Sale (POS) Systems: Employed in retail environments to facilitate interactive transactions and order management.
  • Gaming Devices: Integrated into handheld gaming consoles and arcade machines to provide responsive touch controls.

Features

  • Multi-Touch Support: Enables recognition of multiple simultaneous touch points, allowing for complex gestures and interactions.
  • Low Power Consumption: Optimizes power usage to extend battery life in portable devices.
  • High Accuracy and Responsiveness: Delivers precise touch detection and rapid response times, ensuring a seamless user experience.
  • Integrated Communication Interfaces: Supports various communication protocols, such as I2C and USB, for easy integration with host systems.
  • Noise Immunity: Designed to operate reliably in noisy environments, minimizing false touch detections.
  • Automatic Calibration: Provides automatic calibration features to maintain optimal touch performance over time and temperature variations.
  • Gesture Recognition: Supports a variety of pre-defined and custom gesture recognitions for enhanced user interaction.

Benefits

  • Enhanced User Experience: Provides intuitive and responsive touch controls for a better user experience.
  • Reduced System Complexity: Integrates essential touch processing functions, simplifying system design and reducing component count.
  • Extended Battery Life: Low power consumption enables longer battery life in portable devices.
  • Improved Reliability: Robust design and noise immunity ensure reliable operation in various environments.
  • Faster Time to Market: Easy integration and configuration options accelerate product development and time to market.
  • Cost-Effective Solution: Provides a comprehensive touch control solution at a competitive price.

Additional Details

The WT61P8 typically operates within a specified voltage range (e.g., 3.3V or 5V) and offers a wide operating temperature range, making it suitable for diverse applications. Detailed technical specifications, including pinout diagrams, electrical characteristics, and timing diagrams, are available in the device datasheet. The controller often includes firmware options for customization and optimization based on specific application requirements. The WT61P8 requires careful consideration of the touch sensor characteristics and system integration to achieve optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess