EN
  • EN
  • DE

PMBT3906-T/R

Part No PMBT3906-T/R
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350595-PMBT3906-T/R
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBT3906-T/R CAD Model

Description

The PMBT3906-T/R is a high-quality PNP bipolar junction transistor (BJT) produced by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This versatile transistor is designed for general-purpose switching and amplification applications, making it a suitable component for a wide range of electronic circuits.

Key Features

  • Type: PNP bipolar junction transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 200mA
  • Power Dissipation (Pd): 300mW
  • DC Current Gain (hFE): 100 to 300 at 10mA, 1V
  • Transition Frequency (fT): 100MHz
  • Operating Temperature Range: -65°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-3

Applications

The PMBT3906-T/R is a versatile component that can be used in numerous applications including, but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching networks
  • Power management systems
  • Linear voltage regulators
  • Battery-powered devices

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PMBT3906-T/R transistor is no exception, having undergone rigorous testing to ensure it meets the stringent standards required for a wide array of industrial and consumer applications. It is available in a tape and reel (T/R) format, which is ideal for automated assembly processes, enhancing the efficiency of high-volume production.

Environmental Compliance

The PMBT3906-T/R is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls, and polybrominated diphenyl ethers. This commitment to environmental responsibility ensures that the product can be used in eco-friendly devices and systems, and is suitable for worldwide electronic markets that demand greener electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
11,115+ $0.0045 $50.0175
23,260+ $0.0043 $100.0180
36,590+ $0.0041 $150.0190
52,635+ $0.0038 $200.0130
67,570+ $0.0037 $250.0090
85,715+ $0.0035 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 924,830 pieces
MOQ: 11115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess