Overview of NXP PMBT4403W2T Transistor
The PMBT4403W2T is a high-quality transistor component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed for general-purpose switching and amplification applications, showcasing the company's commitment to providing versatile and reliable components for a wide range of electronic circuits.
Key Features
- Type: PNP switching transistor
- Package: Comes in a small SOT-323 (SC-70) surface-mounted package, which is ideal for space-constrained applications.
- Collector-Emitter Voltage (VCEO): Supports up to -40 V, ensuring robust performance for a variety of circuits.
- Collector Current (IC): Capable of handling continuous collector current up to -100 mA, suitable for driving small loads.
- Power Dissipation (PD): Has a total power dissipation of 250 mW, contributing to its efficiency in operation.
- DC Current Gain (hFE): Features a high DC current gain, ranging from 100 to 300, which is beneficial for amplification purposes.
- Transition Frequency (fT): Offers a transition frequency of 100 MHz, making it suitable for high-speed switching applications.
Applications
The PMBT4403W2T transistor is versatile and can be used in various electronic applications, such as:
- Signal processing
- Audio amplifiers
- Switching circuits
- Power management solutions
- Driver modules
Quality and Reliability
NXP's PMBT4403W2T is built with high-quality materials and is tested rigorously to ensure its performance and durability. The product adheres to NXP's stringent quality control standards, ensuring that it meets the requirements of the most demanding electronic systems.
Conclusion
With its compact form factor, excellent switching characteristics, and high current gain, the PMBT4403W2T from NXP Semiconductors is an excellent choice for designers looking for a reliable PNP transistor for their next project. Its robustness and versatility make it a valuable component in any electronic component inventory.