EN
  • EN
  • DE

PMBTA44

Part No PMBTA44
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 400V 0.3A 250mW Automotive 3-Pin SOT-23 / 400 V, 0.3 A NPN high-voltage low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238908-PMBTA44
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMBTA44
Introduction Date February 22, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PMBTA44 CAD Model

Description

Product Overview: PMBTA44 from NXP Semiconductors

The PMBTA44 is a high-voltage, high-performance NPN bipolar transistor developed by NXP Semiconductors, designed to meet the needs of a wide range of electronic applications. This transistor is part of NXP's portfolio of switching transistors, which are renowned for their reliability and efficiency.

Key Features

  • Voltage Ratings: The PMBTA44 boasts a collector-emitter voltage (V<sub>CEO) of 400V, making it ideal for circuits that require high voltage operation.
  • Current Handling: With a continuous collector current (I<sub>C) rating of 100 mA, this transistor can handle moderate current loads, suitable for a variety of switching applications.
  • Power Dissipation: It has a total power dissipation (P<sub>TOT) of 250 mW, ensuring that it can perform well in situations where thermal efficiency is critical.
  • High Gain Bandwidth Product: The PMBTA44 features a transition frequency (f<sub>T) of 50 MHz, which provides a high gain bandwidth product for amplification purposes.

Applications

The PMBTA44 transistor is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power management circuits
  • High-voltage inverters
  • Amplification circuits
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMBTA44 is manufactured with state-of-the-art processes, ensuring both consistent performance and reliability. This product is suitable for commercial-grade applications and is compliant with industry-standard RoHS regulations, making it an environmentally friendly choice for electronic designs.

Conclusion

Overall, the PMBTA44 from NXP Semiconductors is a robust, high-voltage transistor that offers a blend of performance, efficiency, and reliability. Whether for industrial, commercial, or consumer electronics, the PMBTA44 is an excellent choice for designers looking for a component that can deliver in demanding situations.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess