The PMBTA56 is a high-quality PNP transistor manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular transistor is designed for general purpose switching and amplification applications, making it a versatile component for a wide range of electronic circuits.
Key Features
- Transistor Type: PNP
- Package: SOT-23, a small surface-mounted package that is ideal for automated assembly processes.
- Collector-Emitter Voltage (Vceo): 80V, which allows it to handle moderate voltage applications.
- Collector Current (Ic): Up to 500 mA, suitable for a variety of medium power requirements.
- Power Dissipation (Pd): 250 mW, ensuring it can dissipate heat effectively during operation.
- DC Current Gain (hFE): High hFE level, offering efficient current amplification.
- Transition Frequency (fT): 100 MHz, which makes it capable of operating at high frequencies.
- Operating Temperature Range: -55°C to +150°C, providing reliability across a wide range of environmental conditions.
Applications
The PMBTA56 is suitable for a variety of applications, including but not limited to:
- Signal processing
- Audio amplifiers
- Switching circuits
- Linear amplification and switching
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMBTA56 is no exception, with its robust construction and thorough testing protocols ensuring consistent performance and longevity in the field. Whether for commercial, industrial, or even more demanding applications, this transistor is designed to perform reliably over an extended operational lifespan.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their local sales representative for more information on the PMBTA56 PNP transistor.