EN
  • EN
  • DE

PMBTA92

Part No PMBTA92
Manufacturer NXP / Nexperia
Description PNP high-voltage transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238912-PMBTA92
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBTA92 CAD Model

Description

NXP PMBTA92 High Voltage Transistor

The NXP PMBTA92 is a high-voltage transistor that is part of the PNP silicon family, designed to accommodate a wide array of applications requiring a robust and reliable semiconductor device. This product is particularly suited for high-speed switching applications and is widely utilized in both industrial and consumer electronics due to its exceptional performance characteristics.

The PMBTA92 boasts a collector-emitter voltage (V<sub>CEO) of -300 V, which enables it to handle higher voltage applications efficiently. This feature is particularly beneficial in circuits where voltage spikes may occur, providing an additional layer of safety and reliability. With a collector current (I<sub>C) of up to -500 mA, this transistor can drive moderate loads, making it versatile for various electronic designs.

One of the key advantages of the NXP PMBTA92 is its low collector capacitance and minimal base-drive requirements, which contribute to its fast switching speeds. This makes it an ideal choice for amplification and switching applications where rapid response times are crucial. Additionally, the device features a power dissipation (P<sub>D) of 625 mW, which helps to prevent overheating and ensures stable operation over prolonged periods.

The PMBTA92 is housed in a small SOT23 plastic package, which not only saves valuable board space but also provides excellent thermal performance. This compact form factor is instrumental in creating sleek and space-efficient designs in modern electronics. Moreover, the transistor's encapsulation is designed to optimize the thermal conduction path, aiding in the effective dissipation of heat.

Manufactured by NXP, a trusted name in the semiconductor industry, the PMBTA92 transistor is built with high-quality materials and adheres to stringent standards, ensuring both durability and consistency in performance. It is suitable for a wide range of applications, including but not limited to, telecommunication circuits, voltage regulators, and power management systems.

For designers and engineers looking for a reliable high-voltage PNP transistor, the NXP PMBTA92 offers an excellent blend of performance, efficiency, and compactness, making it a go-to component for sophisticated electronic solutions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess