The NXP PMBZ5234 is a high-precision Zener diode designed for use in voltage regulation and voltage reference applications. This small-signal Zener diode offers excellent stability and low leakage current, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Voltage Range: The PMBZ5234 has a nominal Zener voltage of 6.2V, which is suitable for a variety of stabilization tasks.
- Power Dissipation: With a total power dissipation of 300mW, this diode can handle a moderate amount of power, making it versatile for different circuit designs.
- Tolerance: Featuring a tight tolerance of ±5%, this component provides precise voltage regulation, which is critical in sensitive electronic applications.
- Package: Encased in a small SOT-23 surface-mount package, the PMBZ5234 is optimized for high-density PCB designs and is easy to integrate into a variety of electronic products.
- Operating Temperature: It has an operating temperature range of -55°C to +150°C, ensuring stability and functionality across a wide range of environmental conditions.
Applications
The NXP PMBZ5234 is used in numerous applications due to its reliability and precision. Common applications include:
- Power supply regulation
- Voltage reference in analog circuits
- Protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP is known for its commitment to quality, and the PMBZ5234 Zener diode is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and longevity. Whether used in industrial, commercial, or consumer electronics, the PMBZ5234 from NXP is a dependable choice for circuit designers looking for a robust voltage regulation solution.