EN
  • EN
  • DE

PMCM4401VPEZ

Part No PMCM4401VPEZ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NEXPERIA PMCM4401VPE - 12V, P-CH / P-Channel 12 V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer NXP Semiconductors
Packaging Bulk
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 3.9A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 65mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 415 pF @ 6 V
Power Dissipation (Max) 400mW, 12.5W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 4-WLCSP (0.78x0.78)
Case / Package 4-XFBGA, WLCSP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2156-PMCM4401VPEZ-954
Standard Package 1
Win Source Part Number 1324758-PMCM4401VPEZ
Ultra Librarian 3D Model Ultra Librarian PMCM4401VPEZ CAD Model

Description

The NXP PMCM4401VPEZ is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is part of NXP's advanced power solutions, offering a compact and energy-efficient design that is ideal for space-constrained and power-sensitive devices.

Key Features

  • Low On-Resistance: The PMCM4401VPEZ boasts a very low on-resistance (R<sub>DS(on)), which results in minimal power loss during operation and enhances overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency operations with ease, making it suitable for high-speed switching applications.
  • Power-SO8 Package: Encased in a compact Power-SO8 package, the PMCM4401VPEZ offers a space-saving solution without compromising on performance.
  • Thermal Management: The device is engineered for optimal thermal performance, ensuring reliability and longevity even under high temperature conditions.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily driven at low gate voltages, reducing the power required to control the MOSFET.

Applications

The versatility of the NXP PMCM4401VPEZ makes it well-suited for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Automotive electronics

Performance and Quality

NXP Semiconductors is known for their commitment to quality and the PMCM4401VPEZ is no exception. It is built to meet the rigorous standards of the industry, ensuring reliable performance in a range of environmental conditions. Whether used in consumer electronics or industrial systems, the PMCM4401VPEZ is designed to provide a dependable solution for efficient power management.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3095 $51.0675
395+ $0.2540 $100.3300
610+ $0.2461 $150.1210
840+ $0.2381 $200.0040
1,090+ $0.2302 $250.9180
1,455+ $0.2064 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,846 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess