EN
  • EN
  • DE

PMEG1020EV

Part No PMEG1020EV
Manufacturer NXP / Nexperia
Description Ultra low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238935-PMEG1020EV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG1020EV CAD Model

Description

The NXP PMEG1020EV is a high-efficiency, low forward voltage drop Schottky diode designed for a wide range of applications, particularly in power management systems. With its compact size and robust performance, this diode is an ideal choice for designers looking to improve energy efficiency and thermal performance in their circuits.

Key Features

  • Low Forward Voltage: The PMEG1020EV offers a low forward voltage drop, typically only 0.37V at 1A, which helps to minimize power losses and improve overall efficiency.
  • High Current Capability: This diode can handle continuous forward currents up to 2A, making it suitable for high-current applications.
  • Low Reverse Leakage: With its Schottky barrier design, the PMEG1020EV exhibits low reverse leakage current, which is beneficial for battery-powered devices and for reducing standby power consumption.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range from -65°C to +150°C, ensuring reliability in various environments.
  • Surface-Mount Package: The PMEG1020EV comes in a small SOD-123W surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the PMEG1020EV makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management devices
  • Reverse polarity protection
  • Low voltage rectification

Quality and Reliability

NXP is known for its commitment to quality, and the PMEG1020EV is no exception. This diode is manufactured to high standards, ensuring consistent performance and reliability for critical applications. Whether you are designing power supplies, portable devices, or automotive electronics, the PMEG1020EV Schottky diode is an excellent choice for efficient and reliable circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2201 $58.3265
640+ $0.1806 $115.5840
995+ $0.1750 $174.1250
1,365+ $0.1693 $231.0945
1,765+ $0.1637 $288.9305
2,365+ $0.1467 $346.9455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess