EN
  • EN
  • DE

PMEG2005AESF

Part No PMEG2005AESF
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case DSN0603-2
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733446-PMEG2005AESF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2005AESF CAD Model

Description

The PMEG2005AESF, crafted by NXP Semiconductors, stands as a high-efficiency, surface-mounted Schottky Barrier Diode designed for applications that demand low forward voltage drop and minimal reverse leakage current. This diode is a quintessential component for modern high-frequency circuitry, offering a compact and reliable solution for rectification, freewheeling, and protection purposes in a variety of electronic devices.

Key Features

  • Low Forward Voltage: The PMEG2005AESF boasts a low forward voltage drop, which significantly reduces power losses and enhances the overall efficiency of the system it is incorporated into.
  • High Current Capability: With a continuous forward current rating of 2 A, this diode is capable of handling high current applications with ease.
  • Low Reverse Leakage Current: The device ensures minimal power loss by exhibiting a very low reverse leakage current, which is crucial for energy-sensitive circuits.
  • Surface-Mount Package: Encased in a compact SOD-123F package, the PMEG2005AESF is designed for automated assembly processes, making it ideal for mass production and space-constrained applications.
  • High Junction Temperature: The diode can operate at junction temperatures ranging from -65°C to +150°C, allowing for use in environments with wide temperature variations.
  • Lead-Free and RoHS Compliant: The product is completely lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the PMEG2005AESF Schottky Barrier Diode makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage rectifiers
  • High-frequency inverters
  • Power management systems

With its superior performance characteristics, the PMEG2005AESF from NXP is an excellent choice for designers seeking to optimize their power circuits without compromising on space or efficiency.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
805+ $0.1243 $100.0615
1,250+ $0.1200 $150.0000
1,800+ $0.1114 $200.5200
2,335+ $0.1071 $250.0785
2,920+ $0.1029 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess