EN
  • EN
  • DE

PMEG2010BEV

Part No PMEG2010BEV
Manufacturer NXP / Nexperia
Description 1 A very low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238956-PMEG2010BEV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2010BEV CAD Model

Description

Introducing the PMEG2010BEV Rectifier Diode from NXP

The PMEG2010BEV is a highly efficient, low forward voltage rectifier diode designed by NXP Semiconductors, a leader in the electronics industry. This diode is part of NXP's extensive portfolio of Schottky and ultra-fast recovery diodes, which are well-known for their reliability and performance.

Key Features

  • Low Forward Voltage: The PMEG2010BEV boasts a low forward voltage drop, significantly reducing power loss and improving efficiency in your application.
  • High Efficiency: With its Schottky barrier technology, this diode achieves high efficiency, making it ideal for use in high-frequency applications and switch-mode power supplies.
  • Reverse Voltage Capacity: It can handle a reverse voltage of up to 20V, providing a good margin for overvoltage protection in various circuits.
  • Forward Current: The device is capable of supporting a forward current of 1A, suitable for a wide range of low to medium power requirements.
  • Low Leakage Current: It has a low reverse leakage current, which helps to maintain the overall energy efficiency of the system in which it is used.
  • Compact Package: The PMEG2010BEV comes in a small SOD123W surface-mounted package, making it an excellent choice for compact designs where space is at a premium.

Applications

The PMEG2010BEV is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in low-voltage converters
  • Reverse polarity protection circuits
  • Power management in portable and battery-powered devices

Reliability and Quality

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMEG2010BEV is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. With its robust design and NXP's reputation for quality, this diode is a reliable choice for engineers and manufacturers looking to enhance the performance and efficiency of their electronic products.

Whether you're designing a new power supply or looking to improve an existing circuit, the PMEG2010BEV from NXP offers the performance and reliability you need in a compact, efficient package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,442 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess