EN
  • EN
  • DE

PMEG2010EPK

Part No PMEG2010EPK
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 20 V, 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238960-PMEG2010EPK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010EPK CAD Model

Description

NXP PMEG2010EPK Schottky Barrier Rectifier

The NXP PMEG2010EPK is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power management applications. This robust rectifier is housed in a compact, surface-mount CFP15 (SOD128) package, which is engineered to optimize the thermal performance and minimize the PCB space required.

Key Features

  • Low Forward Voltage Drop: The PMEG2010EPK boasts a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.
  • High Average Forward Current: With an impressive average forward current of 2 A, this diode can handle significant current, making it suitable for a variety of demanding applications.
  • Reduced Power Loss: The device's low power loss and high efficiency are assured by its optimized Schottky technology, which is particularly beneficial in energy-sensitive circuits.
  • Robust Design: The PMEG2010EPK is characterized by its robust design that ensures a surge current capability, contributing to the reliability and longevity of the end application.
  • Environmentally Friendly: It is an AEC-Q101 qualified component, which means it is suitable for automotive applications and adheres to the highest reliability standards. Additionally, it is RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

Applications

The versatility of the PMEG2010EPK allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Reverse polarity protection
  • Automotive modules
  • Portable devices and battery-powered equipment

Technical Specifications

Some of the technical specifications of the PMEG2010EPK include a repetitive peak reverse voltage of 100 V, a non-repetitive peak reverse voltage of 110 V, and a junction temperature range between -65°C to +150°C. These specifications ensure that the PMEG2010EPK can perform reliably in a variety of challenging environments and conditions.

For engineers and designers looking for a reliable and efficient power rectification solution, the NXP PMEG2010EPK offers a compelling combination of performance, size, and environmental compliance, making it a top choice for today's and tomorrow's power management challenges.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess