EN
  • EN
  • DE

PMEG2015EH

Part No PMEG2015EH
Manufacturer NXP / Nexperia
Description 20 V, 1.5 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238965-PMEG2015EH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2015EH CAD Model

Description

NXP PMEG2015EH Schottky Barrier Rectifier Diode

The PMEG2015EH is a highly efficient, low voltage drop Schottky barrier rectifier diode designed by NXP Semiconductors. This robust component is engineered to meet the demanding requirements of high-frequency switched-mode power supplies, offering a forward current of 2 A with a reverse voltage of 15 V. Its compact SOD123W surface-mounted package ensures a minimal footprint on the PCB, making it ideal for space-constrained applications.

One of the standout features of the PMEG2015EH is its low forward voltage drop, which enhances power efficiency and reduces thermal stress within circuits. This characteristic is particularly beneficial in applications where energy conservation is paramount. Moreover, the device boasts a low reverse leakage current, which contributes to the overall system reliability and performance by minimizing power loss when the diode is in its non-conductive state.

The PMEG2015EH is designed to handle high surge currents without degradation, ensuring a long operational life and reliability under stressful conditions. This capability makes it suitable for a wide range of applications, including power management circuits, battery charging systems, voltage clamping, and protection circuits. Additionally, its planar construction translates to improved ruggedness and resistance to mechanical stress.

Key specifications of the PMEG2015EH include a maximum forward voltage of 0.73 V at 2 A, a peak non-repetitive surge current of 20 A, and a junction temperature range of -65°C to +150°C. These features, combined with the diode's AEC-Q101 qualification, make it an excellent choice for automotive applications, as well as industrial and consumer electronic devices.

Overall, the NXP PMEG2015EH Schottky barrier rectifier diode is a high-performance component that provides design engineers with a reliable and efficient solution for rectification needs. Its low power loss, high surge current capability, and thermal efficiency make it a versatile choice for modern electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess