EN
  • EN
  • DE
  • IT

PMEG3005CT

Part No PMEG3005CT
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 500mA
Voltage - Forward (Vf) (Max) @ If 430mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 17ns
Current - Reverse Leakage @ Vr 150μA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 094697-PMEG3005CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG3005CT CAD Model

Description

The PMEG3005CT is a robust Schottky barrier rectifier designed by NXP Semiconductors, catering to a wide array of applications that demand high efficiency and reliability. This component is a common choice for power management tasks in compact electronic systems.

Key Features

  • Low Forward Voltage Drop: The PMEG3005CT boasts a low forward voltage drop, enhancing overall system efficiency by reducing power loss during conduction.
  • High Forward Surge Current Capability: This rectifier can handle high surge currents, making it suitable for applications that experience occasional current spikes.
  • Low Reverse Leakage Current: Its low reverse leakage current ensures minimal power waste when the diode is in the blocking state, contributing to the energy efficiency of the end application.
  • Dual Diode Configuration: The device contains two diodes in a common cathode arrangement, allowing for use in applications that require synchronous rectification.

Applications

The PMEG3005CT is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power management systems
  • Automotive applications

Product Specifications

Parameter Value Package SOT-23 Maximum Average Forward Current (per diode) 0.5 A Peak Reverse Voltage 30 V Forward Voltage Drop 0.37 V at 0.5 A Operating Junction Temperature Range -40°C to +150°C

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMEG3005CT is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified according to AEC-Q101 standards for high reliability.

You May Also Be Interested in

IXYS
DIODE MODULE 600V 304A Y4-M6 / Diode Array 1 Pair Common Cathode 600 V 304A Chassis Mount Y4-M6
Need more? Email Us
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
GOOD-ARK Electronics
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.0594
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
Rohm Semiconductor
DIODE ARRAY GP 80V 215MA SSD3
Lowest to $0.3260
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.4890
Nexperia USA Inc.
DIODE ARR GP 200V 225MA SOT-143B
Lowest to $0.2608
Vishay
DIODE FRED 200V 15A TO220AB
Lowest to $1.6531
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9263 $59.1156
28+ $4.0422 $113.1816
43+ $3.9159 $168.3837
60+ $3.7895 $227.3700
77+ $3.6632 $282.0664
103+ $3.2843 $338.2829
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,906 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess