EN
  • EN
  • DE

PMEG3005EB/DG

Part No PMEG3005EB/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 0.5 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350726-PMEG3005EB/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date November 29, 2006
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMEG3005EB/DG CAD Model

Description

Introducing the PMEG3005EB/DG Schottky Barrier Diode by NXP

The PMEG3005EB/DG is a cutting-edge Schottky barrier diode designed and manufactured by NXP Semiconductors, a trusted name in the industry. This high-performance diode is engineered to provide efficient and reliable operation in a variety of applications, making it an ideal choice for modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The PMEG3005EB/DG boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its robust design, the diode can handle high surge currents, ensuring reliability in applications subject to transient surges.
  • Low Reverse Leakage Current: It offers a low reverse leakage current, which contributes to reduced power consumption and improved battery life in portable devices.
  • High Junction Temperature: The diode is rated for a high junction temperature, allowing it to operate reliably in environments with elevated temperatures.

Applications

The PMEG3005EB/DG is versatile and can be used in a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in low voltage applications
  • Reverse polarity protection circuits
  • Power management in portable and battery-powered devices

Package and Environmental Compliance

The PMEG3005EB/DG is housed in a compact SOD-523 (SC-79) surface-mount package, which is not only space-saving but also facilitates efficient thermal management. Additionally, this product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers looking to meet sustainability standards.

With its combination of low power loss, high surge capability, and robust performance, the PMEG3005EB/DG Schottky barrier diode from NXP is an excellent component for designers who require a reliable and efficient solution for their rectification needs.

Whether you're developing power supply units, designing portable devices, or looking to enhance the efficiency of your electronic applications, the PMEG3005EB/DG provides the performance and reliability that modern technology demands.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0705 $57.8100
2,000+ $0.0578 $115.6000
3,125+ $0.0554 $173.1250
4,260+ $0.0543 $231.3180
5,560+ $0.0520 $289.1200
7,320+ $0.0474 $346.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess