EN
  • EN
  • DE
  • IT

PMEG4010EPK

Part No PMEG4010EPK
Manufacturer NXP / Nexperia
Description 40 V, 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239023-PMEG4010EPK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4010EPK CAD Model

Description

Overview of NXP PMEG4010EPK Schottky Diode

The NXP PMEG4010EPK is a highly efficient, low forward voltage drop Schottky barrier rectifier designed to meet the demanding requirements of high-frequency switched-mode power supplies. This robust diode is packaged in a compact CFP15 (SOD128) surface-mounted package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The PMEG4010EPK boasts a low forward voltage, which reduces power loss and improves efficiency, particularly important in power management applications.
  • High Average Forward Current: With an impressive average forward current of 1 A, this diode is capable of handling significant power levels, making it suitable for a variety of applications.
  • Low Reverse Current: The device exhibits low reverse current characteristics, which minimizes power consumption when in the off state and enhances overall system reliability.
  • High Junction Temperature: The diode operates effectively with a maximum junction temperature of +150°C, ensuring stability and performance even under high temperature conditions.
  • Robust Package: Enclosed in a CFP15 (SOD128) package, the PMEG4010EPK is designed for surface mount technology, providing a space-saving solution without sacrificing performance.

Applications

The PMEG4010EPK is versatile and can be used in a wide range of applications, including:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Low-voltage rectification
  • High-efficiency DC applications

Reliability and Performance

Designed with reliability in mind, the PMEG4010EPK Schottky diode is a testament to NXP's commitment to high-quality components. Its low forward voltage drop ensures that the diode operates efficiently, reducing thermal stress and extending the life of the product. Additionally, the low reverse current characteristic of the diode contributes to a reduced risk of thermal runaway, making it a safe and reliable choice for critical applications.

Whether for industrial, commercial, or consumer electronics, the NXP PMEG4010EPK Schottky diode is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess