EN
  • EN
  • DE
  • IT

BQ2054

Part No BQ2054
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Lithium Ion Fast-Charge IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154035-BQ2054
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2054 CAD Model

Description

The BQ2054 from Texas Instruments is a high-performance integrated circuit designed for advanced battery management and monitoring. This sophisticated chip is part of TI's extensive portfolio of battery management devices, tailored to enhance the performance, reliability, and longevity of rechargeable battery systems.

Key Features

  • Advanced Charge Control: The BQ2054 offers precise charge control to maximize battery capacity and life. It supports fast charge times without compromising battery safety or longevity.
  • High-Accuracy Voltage and Current Regulation: The device ensures accurate regulation of charging voltage and current, which is vital for maintaining the health and efficiency of the battery.
  • Multiple Chemistry Support: Compatible with various battery chemistries, the BQ2054 is versatile and can be used with Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), Lithium-Ion (Li-Ion), and Lead-Acid batteries.
  • Intelligent Temperature Management: Temperature sensors work to prevent overheating, thereby protecting the battery and extending its usable life.
  • Automatic Precharge and Conditioning: The chip can automatically initiate precharge and conditioning cycles for deeply discharged batteries, ensuring safe recovery and charging.
  • LED Status Indicators: Integrated drivers for LED indicators provide real-time status updates on the battery charge process.

Applications

The BQ2054 is suitable for a broad range of applications that require reliable and efficient battery management. It is commonly used in:

  • Portable consumer electronics
  • Power tools and equipment
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs) and e-bikes

Technical Specifications

The BQ2054 operates over a wide temperature range and is available in various package options to suit different design requirements. It features programmable charge algorithms to adapt to specific battery characteristics and desired charge profiles.

Quality and Reliability

As with all Texas Instruments products, the BQ2054 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is backed by TI's comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and developers.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0925 $51.2775
8+ $14.0247 $112.1976
12+ $13.5864 $163.0368
16+ $13.1481 $210.3696
20+ $12.7099 $254.1980
27+ $11.3950 $307.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess