EN
  • EN
  • DE

PMEG4010ETP

Part No PMEG4010ETP
Manufacturer NXP / Nexperia
Description 40 V, 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239026-PMEG4010ETP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG4010ETP CAD Model

Description

Introducing the PMEG4010ETP Schottky Barrier Rectifier from NXP Semiconductors

The PMEG4010ETP is a state-of-the-art Schottky barrier rectifier designed and produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This rectifier is particularly tailored for high-efficiency applications requiring a low forward voltage drop and minimal power loss.

Key Features

  • Low Forward Voltage: The PMEG4010ETP boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in your applications.
  • High Average Forward Current: With an impressive average forward current of 1 A, this rectifier can handle a substantial amount of current, making it suitable for a variety of demanding applications.
  • Low Power Losses: Its design is optimized for minimal power losses, which is essential for energy-sensitive designs and contributes to the overall system efficiency.
  • High Junction Temperature: The device can operate at a high junction temperature of up to 150°C, ensuring reliability and performance even under thermal stress.
  • Surface-Mount Package: The PMEG4010ETP comes in a compact, surface-mount CFP3 (SOD323F) package, which allows for a smaller PCB footprint and is ideal for automated assembly processes.

Applications

The PMEG4010ETP is versatile and can be incorporated into a wide range of applications. It is especially suited for use in:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection circuits
  • Low voltage rectification
  • High-frequency inverters

Product Specifications

Parameter Value Average Forward Current (IF(AV)) 1 A Peak Forward Surge Current (IFSM) 25 A Maximum Forward Voltage Drop (VF) 0.37 V at IF = 1 A Operating Junction Temperature (Tj) -65 to +150°C Package CFP3 (SOD323F)

With its robust design and superior electrical characteristics, the PMEG4010ETP from NXP Semiconductors is an excellent choice for engineers looking to improve the performance and efficiency of their power management systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess