EN
  • EN
  • DE
  • IT

PMEG6010ESBYL

Part No PMEG6010ESBYL
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description NEXPERIA PMEG6010ES - RECTIFIER  /  Diode Schottky 60 V 1A Surface Mount DSN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr NXP Semiconductors
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2.4 ns
Current - Reverse Leakage @ Vr 30 µA @ 60 V
Capacitance @ Vr, F 20pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package DSN1006-2
Operating Temperature - Junction 150°C (Max)
Base Product Number PMEG6010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-PMEG6010ESBYL-954
Standard Package 1
Win Source Part Number 992830-PMEG6010ESBYL
Ultra Librarian 3D Model Ultra Librarian PMEG6010ESBYL CAD Model

Description

The NXP PMEG6010ESBYL is a high-efficiency, surface-mounted Schottky Barrier Rectifier Diode designed to meet the rigorous demands of modern electronic circuits. This product is a perfect solution for applications requiring low forward voltage drop and minimal power loss, making it an ideal choice for high-frequency inverters, power supply circuits, and energy-sensitive applications.

Key Features

  • Low Forward Voltage: The PMEG6010ESBYL offers a low forward voltage drop, which significantly improves efficiency and reduces thermal issues in operation.
  • High Current Capability: With a forward current of up to 1 A, this diode can handle significant current, making it suitable for a wide range of applications.
  • Low Reverse Leakage: The device exhibits low leakage current, ensuring minimal power loss during reverse bias conditions and enhancing overall efficiency.
  • Robust Package: Encased in a compact, leadless SOD123W Surface-Mounted Device (SMD) package, the PMEG6010ESBYL is designed for automated assembly processes and space-constrained applications.

Applications

The versatility of the PMEG6010ESBYL allows it to be used in a variety of applications. It is particularly suited for:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC converters
  • Power Management Systems
  • Reverse polarity protection circuits
  • Freewheeling diodes in low-voltage converters

Technical Specifications

Parameter Value Package SOD123W Forward Current (IF) 1 A Peak Reverse Voltage (VRRM) 60 V Forward Voltage Drop (VF) Typically 0.37 V at IF = 1 A Reverse Leakage Current (IR) Typically 15 μA at VR = 60 V Operating Temperature Range -65°C to +150°C

With its high efficiency and reliability, the NXP PMEG6010ESBYL is an excellent choice for engineers and designers looking to optimize their power circuits without compromising on performance or space.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Harris Corporation
DIODE GEN PURP 600V 100A SOT93 / Diode 600 V 100A Through Hole SOT-93
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1150 $56.3500
1,190+ $0.0944 $112.3360
1,840+ $0.0914 $168.1760
2,535+ $0.0885 $224.3475
3,275+ $0.0856 $280.3400
4,380+ $0.0767 $335.9460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess