EN
  • EN
  • DE

PMEM4020APD

Part No PMEM4020APD
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.75A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 530mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 500mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 210197-PMEM4020APD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEM4020APD CAD Model

Description

NXP PMEM4020APD Product Overview

The NXP PMEM4020APD is a high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power regulation and management. This versatile component is a key player in ensuring the reliability and efficiency of electronic systems, particularly in the automotive and industrial sectors where robustness and longevity are paramount.

Key Features

  • Multiple Output Channels: The PMEM4020APD boasts several output channels, each capable of delivering regulated power to various parts of the system. This multi-channel capability allows for a flexible power supply design, accommodating different voltage and current requirements.
  • High Efficiency: Designed with efficiency in mind, this PMIC ensures minimal power loss during operation, leading to improved overall system performance and reduced thermal challenges.
  • Advanced Protection Features: With built-in protection mechanisms, the PMEM4020APD safeguards against overcurrent, overvoltage, and thermal overload, ensuring system stability and longevity.
  • Compact Footprint: The compact design of the PMEM4020APD makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality without compromising on space.
  • Automotive Grade: As an automotive-grade product, it meets stringent quality and reliability standards, making it suitable for use in harsh environments and critical applications.

Applications

The PMEM4020APD is suitable for a variety of applications, including:

  • Automotive systems such as infotainment, ADAS, and powertrain control units.
  • Industrial automation equipment requiring precise power management.
  • Portable devices where power efficiency and battery life are crucial.
  • Telecommunication systems that demand consistent and reliable power delivery.

With its robust feature set and adherence to the highest industry standards, the NXP PMEM4020APD stands out as a premier choice for designers and engineers seeking a reliable PMIC solution. Its ability to deliver stable and efficient power across multiple outputs ensures that it can support the complex power demands of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7745 $60.3920
38+ $3.0977 $117.7126
58+ $3.0007 $174.0406
80+ $2.9037 $232.2960
103+ $2.8067 $289.0901
138+ $2.5167 $347.3046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess