Product Overview: PMF400UN,115 by NXP Semiconductors
The PMF400UN,115 is a cutting-edge MOSFET transistor developed by NXP Semiconductors, a leader in the semiconductor industry. This device is a part of the N-channel TrenchMOS™ field-effect transistor family and is designed to deliver high efficiency and power density in a compact and energy-conscious package. It is particularly suitable for a wide range of applications, including but not limited to, load switches, power management, and high-speed switching circuits.
Key Features
- Low On-Resistance: The PMF400UN,115 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications that require quick transitions and minimal power loss.
- Small Footprint: The compact SOT-883 (DFN2020-3) package allows for a minimal PCB space requirement, making it an excellent choice for space-constrained designs.
- Energy Efficiency: Its low threshold voltage and reduced power consumption make the PMF400UN,115 an environmentally friendly option that meets energy-saving standards.
- Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
Applications
The versatility of the PMF400UN,115 makes it suitable for various applications. It is commonly used in:
- Power supply circuits
- DC/DC converters
- Battery management systems
- Motor control modules
- Switching regulators
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
3.1 A
Power Dissipation (P<sub>D)
25 W
Operating Temperature Range
-55°C to +150°C
Package
SOT-883 (DFN2020-3)
The PMF400UN,115 stands out for its performance, efficiency, and reliability, making it a preferred choice for designers looking to optimize their power management solutions.