The PMLL5262B from NXP Semiconductors is a high-performance, low-power Schottky diode designed to meet the needs of a wide range of electronic applications. This diode is characterized by its low forward voltage drop and fast switching capability, making it an ideal choice for high-efficiency power management systems.
Key Features
- Low Forward Voltage Drop: The PMLL5262B offers a very low forward voltage drop, which reduces power loss and improves efficiency in applications where it is used.
- High Switching Speed: With its fast switching action, this diode is well-suited for high-frequency applications, contributing to reduced switching losses and improved performance.
- Surface Mount Package: The device comes in a small, surface-mount SOD-80C package, which is ideal for compact circuit designs and helps in saving valuable board space.
- Robust Performance: The PMLL5262B is designed to withstand high levels of stress in terms of temperature and current, ensuring reliable operation under varying conditions.
Applications
The versatile nature of the PMLL5262B allows it to be used in a multitude of applications such as:
- Switching power supplies
- DC-DC converters
- Reverse battery protection
- Power management devices
- Automotive applications
- Portable devices and battery-powered equipment
Technical Specifications
| Parameter |
Value |
| Package |
SOD-80C |
| Maximum Forward Voltage |
390 mV @ 1 mA |
| Maximum Reverse Current |
2 µA @ 25 V |
| Operating Temperature Range |
-65°C to +125°C |
For designers and engineers looking for a reliable and efficient Schottky diode, the PMLL5262B from NXP is an excellent option that offers a combination of low power consumption, high-speed operation, and compact packaging.