EN
  • EN
  • DE

PMMA2300KEG

Part No PMMA2300KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL X-AXIS 250G NOMINAL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA2
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346630-PMMA2300KEG
Ultra Librarian 3D Model Ultra Librarian PMMA2300KEG CAD Model

Description

The PMMA2300KEG is a cutting-edge microcontroller (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This product is part of the NXP's advanced MCU portfolio, which is renowned for its high performance, reliability, and versatility in a wide range of applications.

Key Features:

  • Core: At the heart of the PMMA2300KEG is a powerful core that ensures smooth and efficient processing. This allows for rapid execution of complex algorithms and tasks, making it ideal for applications requiring high computational capabilities.
  • Memory: Equipped with ample memory, this MCU provides sufficient space for program storage and data management, facilitating sophisticated applications without the need for external memory components.
  • Connectivity: With a range of connectivity options, the PMMA2300KEG ensures seamless communication with other devices and systems. This includes support for standard communication protocols, enabling easy integration into existing technology ecosystems.
  • Power Efficiency: NXP's focus on power efficiency is evident in the PMMA2300KEG, which offers low-power modes and energy-saving features. This makes it an excellent choice for battery-powered or energy-sensitive applications.
  • Security: Security is a top priority in today's connected world, and the PMMA2300KEG does not disappoint. It includes robust security features to protect against unauthorized access and ensure data integrity.
  • Development Support: NXP provides comprehensive development support for the PMMA2300KEG, including software tools, libraries, and documentation, to accelerate the development process and reduce time to market.

Applications:

The versatility of the PMMA2300KEG makes it suitable for a diverse range of applications, from industrial control systems to consumer electronics. Its robust feature set ensures that it can meet the requirements of even the most demanding applications, such as:

  • Automotive control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Wearable technology
  • Medical monitoring equipment

In conclusion, the PMMA2300KEG from NXP is a high-performance microcontroller that offers a perfect blend of speed, power efficiency, connectivity, and security, making it an ideal choice for a wide array of electronic products and systems.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess