EN
  • EN
  • DE

PMN45EN,165

Part No PMN45EN,165
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 5.2A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 6.1nC @ 4.5V
Max Input Capacitance 495pF @ 25V
Maximum Gate-Source Voltage 20V
Power Dissipation (Max) 1.75W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 100020-PMN45EN,165
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian PMN45EN,165 CAD Model

Description

The NXP PMN45EN,165 is a high-performance, energy-efficient Power MOSFET designed to meet a wide range of applications. This product is a testament to NXP's commitment to providing innovative solutions that enhance power management in electronic devices. The PMN45EN,165 is part of NXP's extensive line of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Low On-Resistance: The PMN45EN,165 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation, which is crucial for power conversion in modern electronic equipment.
  • Enhanced Thermal Performance: With an optimized package design, the PMN45EN,165 offers superior thermal performance, ensuring reliability even under high temperature operating conditions.
  • Robustness: The device is characterized by its robustness, capable of withstanding high energy pulses in the avalanche and commutation modes, which makes it suitable for rugged applications.

Applications

The versatility of the PMN45EN,165 MOSFET makes it ideal for a multitude of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • Load switching

Product Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30V Continuous drain current (I<sub>D) 8.7A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C Package SOT-457 (TSOP6)

Conclusion

The NXP PMN45EN,165 is an excellent choice for designers seeking a MOSFET with high efficiency, fast switching, and robust performance. Its low on-resistance and high-speed capabilities make it a versatile component for a wide range of power management applications. With its advanced features and reliable performance, the PMN45EN,165 is sure to be a valuable asset to any high-performance power system design.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9150 $59.5750
12+ $9.7771 $117.3252
19+ $9.4710 $179.9490
26+ $9.1661 $238.3186
33+ $8.8600 $292.3800
44+ $7.9441 $349.5404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess