EN
  • EN
  • DE

PMPB10XNE

Part No PMPB10XNE
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+Rohs
Reference case SOT1220
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733452-PMPB10XNE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMPB10XNE CAD Model

Description

The NXP PMPB10XNE is a state-of-the-art, high-performance MOSFET designed to deliver superior power efficiency and reliability for a wide range of applications. This advanced semiconductor device is part of NXP's acclaimed portfolio of power management solutions, which are renowned for their integration of innovative technology and robust performance.

Key Features

  • Low On-Resistance: The PMPB10XNE boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall power efficiency.
  • High Current Capability: Engineered to handle high current loads, this MOSFET is ideal for demanding power applications that require a robust current carrying capacity.
  • Enhanced Thermal Performance: With an optimized package design, the PMPB10XNE ensures superior thermal management, leading to improved reliability and a longer operational lifespan.
  • Gate Charge Optimization: The device features an optimized gate charge that enables fast switching performance, reducing switching losses and enhancing power efficiency in high-frequency applications.

Applications

The versatility of the PMPB10XNE MOSFET makes it suitable for a diverse array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Telecommunications equipment

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The PMPB10XNE is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust NXP's dedication to quality, which is backed by decades of industry experience and a proven track record of innovation in the semiconductor space.

Environmental Compliance

As a responsible manufacturer, NXP ensures that the PMPB10XNE is compliant with environmental regulations, including RoHS and REACH. The company's commitment to sustainability means that customers can use this MOSFET in their products with the confidence that it meets current environmental standards.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1009 $55.0450
115+ $0.9034 $103.8910
175+ $0.8751 $153.1425
240+ $0.8469 $203.2560
310+ $0.8187 $253.7970
410+ $0.7340 $300.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess