EN
  • EN
  • DE

PMZB150UNE315

Part No PMZB150UNE315
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1214645-PMZB150UNE315
Ultra Librarian 3D Model Ultra Librarian PMZB150UNE315 CAD Model

Description

The PMZB150UNE315 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's extensive portfolio of Metal-Oxide-Semiconductor Field-Effect Transistors (MOSFETs) that are engineered to deliver superior performance in a wide range of applications.

Key Features

  • Low On-Resistance: The PMZB150UNE315 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET is capable of operating at high frequencies, making it ideal for power supply and conversion systems.
  • Enhanced Thermal Performance: With its optimized thermal management, the PMZB150UNE315 ensures reliable operation even under high temperature conditions, extending the life of the product.
  • Compact Design: The product comes in an ultra-small package, providing a space-saving solution for densely packed PCBs (Printed Circuit Boards).
  • Robustness: The PMZB150UNE315 is engineered for durability and can withstand harsh operating conditions, ensuring a long operational lifespan.

Applications

The versatility of the PMZB150UNE315 allows it to be used in a broad range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management circuits
  • Battery powered devices
  • Motor control systems
  • Load switches
  • Portable electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMZB150UNE315 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for performance and durability. Customers can trust NXP's commitment to quality, which is backed by decades of industry experience and a proven track record of innovation.

Technical Specifications

For detailed technical specifications, including electrical characteristics, thermal properties, and pin configurations, customers should refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess