EN
  • EN
  • DE

PN5441A2ET/C20508

Part No PN5441A2ET/C20508
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 279293-PN5441A2ET/C20508
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN5441A2ET/C20508 CAD Model

Description

The PN5441A2ET/C20508 is a cutting-edge Near Field Communication (NFC) controller chip from NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This product is designed to facilitate seamless and secure contactless communication for a variety of devices such as smartphones, tablets, wearables, and smart cards.

Key Features

  • High-Performance NFC Controller: Equipped with the latest NFC technology, the PN5441A2ET/C20508 provides fast and reliable communication for contactless data exchange.
  • Multi-Protocol Support: This chip supports a wide range of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and MIFARE, making it highly versatile for different applications and markets.
  • Low Power Consumption: Designed for efficiency, the PN5441A2ET/C20508 has an advanced power management system that minimizes power consumption during operation and standby, extending the battery life of portable devices.
  • Compact Form Factor: Its small size makes it an ideal choice for integration into space-constrained devices, without compromising on performance or functionality.
  • Security: NXP's commitment to security is evident in the PN5441A2ET/C20508, which includes features to safeguard personal data and enable secure transactions.

Applications

The versatility of the PN5441A2ET/C20508 makes it suitable for a broad range of applications. These include:

  • Contactless payment systems
  • Smart advertising and marketing
  • Access control and security systems
  • Public transportation ticketing
  • Peer-to-peer data exchange
  • Device pairing for Bluetooth and Wi-Fi

Technical Specifications

For developers and manufacturers, the PN5441A2ET/C20508 offers a comprehensive set of technical specifications that ensure compatibility and ease of integration with various platforms and technologies. Detailed datasheets and technical documents are available through NXP's official channels, providing in-depth information on electrical characteristics, operating conditions, and package information.

Conclusion

With its robust feature set, the PN5441A2ET/C20508 from NXP is a top-tier solution for anyone looking to integrate NFC capabilities into their products. Its combination of performance, efficiency, and security makes it a smart choice for a future-proof and user-friendly NFC experience.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5747 $60.7699
40+ $2.9325 $117.3000
61+ $2.8413 $173.3193
84+ $2.7501 $231.0084
109+ $2.6577 $289.6893
146+ $2.3828 $347.8888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess