EN
  • EN
  • DE

PN5472A2EV/C20804Y

Part No PN5472A2EV/C20804Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CTRLR 3RD GEN 49VFBGA / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PN54
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 792452-PN5472A2EV/C20804Y
Ultra Librarian 3D Model Ultra Librarian PN5472A2EV/C20804Y CAD Model

Description

The PN5472A2EV/C20804Y is a cutting-edge NFC (Near Field Communication) controller product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to facilitate seamless and secure wireless communication for a variety of devices including smartphones, tablets, wearables, and other smart devices.

Key Features

  • High Performance: The PN5472A2EV/C20804Y offers high-speed communication capabilities with support for ISO/IEC 14443 A/B, FeliCa, and MIFARE protocols, ensuring compatibility with a wide range of contactless cards and readers.
  • Low Power Consumption: Designed with power efficiency in mind, this NFC controller is optimized for battery-powered devices, helping to extend device uptime and reduce charging frequency.
  • Small Form Factor: Its compact size makes it an ideal choice for space-constrained applications, allowing for integration into the smallest of devices without compromising performance.
  • Security: The PN5472A2EV/C20804Y incorporates advanced security features, including hardware cryptographic engines for AES, DES, and RSA, providing secure communication and protection of personal data.
  • Flexibility: With a flexible architecture, this controller can be easily integrated into various system designs, supporting a range of applications from mobile payments to access control.

Applications

The versatility of the PN5472A2EV/C20804Y makes it suitable for a myriad of applications:

  • Mobile payment and e-ticketing for public transportation
  • Access control systems for secure entry
  • Smart advertising by providing product information or coupons with a tap
  • Peer-to-peer data transfer for sharing contacts, photos, or files
  • Device pairing for Bluetooth and Wi-Fi connections

Why Choose PN5472A2EV/C20804Y?

With its robust feature set, the PN5472A2EV/C20804Y from NXP stands out as a premier choice for developers looking to incorporate NFC technology into their products. Its combination of high performance, security, and low power consumption, along with NXP's reputation for quality and support, makes it a reliable and efficient solution for next-generation NFC applications.

You May Also Be Interested in

Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Others
Lowest to $28.8819
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess