Product Overview: Texas Instruments AMC1304M05DW
The AMC1304M05DW is a high-precision, delta-sigma (ΔΣ) modulator from Texas Instruments that converts an analog input signal into a high-speed, single-bit data stream. This component is part of TI's extensive range of data converters designed to offer excellent performance in power-critical applications such as motor control, electric grid infrastructure, and renewable energy systems.
Key Features
- High Accuracy: The AMC1304M05DW boasts an exceptional signal-to-noise ratio (SNR), ensuring accurate data conversion even in the presence of high noise levels.
- Reinforced Isolation: With reinforced isolation, this modulator provides reliable operation in industrial environments by effectively separating the high-voltage and low-voltage domains, enhancing safety and system robustness.
- Wide Input Range: It features a wide input range of ±250mV, making it versatile for various measurement applications.
- High Over-Sampling Ratio (OSR): The device supports an OSR of up to 10MHz, which helps to filter out noise and improve the quality of the signal conversion.
- Low Power Consumption: Designed for efficiency, the AMC1304M05DW operates with low power consumption, an essential feature for energy-sensitive applications.
Applications
The AMC1304M05DW is ideal for a wide range of applications, including:
- Motor control systems
- Power quality monitoring
- Protection relays
- Inverters for solar and wind power systems
Technical Specifications
- Supply Voltage: 3.3 V
- Resolution: 16-bit (single-bit data stream output)
- Package: 16-Pin SOIC (DW)
- Operating Temperature Range: -40°C to +125°C
For designers and engineers looking for a reliable and high-performance data conversion solution, the AMC1304M05DW from Texas Instruments represents a state-of-the-art choice. Its combination of precision, isolation, and efficiency makes it a go-to component for challenging industrial applications.