EN
  • EN
  • DE
  • IT

PNX1302EH

Part No PNX1302EH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 200MHZ 292-HBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Applications Multimedia
Core Processor TriMedia
Controller Series Nexperia
Data RAM Size 48K x 8
Number of I/O 169
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 292-BGA
Win Source Part Number 061985-PNX1302EH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1302EH CAD Model

Description

The PNX1302EH is a highly sophisticated multimedia processor developed by NXP Semiconductors, designed to cater to a wide array of applications that demand high-performance audio and video processing capabilities. This advanced chip is an integral component for systems requiring efficient and reliable multimedia handling, such as interactive set-top boxes, digital media adapters, and advanced digital audio devices.

Key Features

  • High-Performance Processing: At the core of the PNX1302EH is a powerful processing unit capable of handling complex multimedia tasks with ease. This ensures smooth and high-quality playback of audio and video content.
  • Advanced Audio Decoding: The processor supports a wide range of audio codecs, which allows it to decode various audio formats efficiently, providing users with a versatile audio experience.
  • Superior Video Capabilities: With its robust video processing power, the PNX1302EH can manage high-definition video streams, ensuring crisp and clear visuals for an immersive viewing experience.
  • Integrated Peripherals: The chip includes a variety of built-in peripherals, which reduce the need for additional components, saving space and cost in system design.
  • Low Power Consumption: Despite its impressive performance, the PNX1302EH is designed to be energy-efficient, making it suitable for devices where power conservation is crucial.

Applications

The versatility of the PNX1302EH allows it to be used in a multitude of devices. Its superior processing capabilities make it an ideal choice for:

  • High-definition set-top boxes
  • Digital media players and streamers
  • Interactive TV applications
  • Complex audio systems, such as home theater systems
  • Other applications requiring advanced multimedia processing

Conclusion

In conclusion, the PNX1302EH from NXP stands out as a premier choice for developers and manufacturers looking to integrate top-tier multimedia processing into their products. Its combination of high performance, broad codec support, and energy efficiency makes it a versatile and valuable component in the ever-evolving world of multimedia technology.

You May Also Be Interested in

Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess