EN
  • EN
  • DE
  • IT

PNX1501E/G

Part No PNX1501E/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 266MHZ 456-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Series PNX15xx
Packaging Tray
Applications Multimedia
Core Processor TM3260
Controller Series Nexperia
Interface I2C, 2-Wire Serial
Number of I/O 61
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 456-BGA
Manufacturer Device Package 456-PBGA (27x27)
Win Source Part Number 004448-PNX1501E/G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX1501E/G CAD Model

Description

The PNX1501E/G is a state-of-the-art multimedia processor designed and manufactured by NXP Semiconductors, a leader in the industry. This powerful processor is specifically engineered to deliver exceptional performance for a wide range of multimedia applications, making it an ideal choice for cutting-edge consumer electronics.

Key Features

  • High-Performance Processing: At the core of the PNX1501E/G is a high-speed processing unit capable of handling complex multimedia tasks with ease. It ensures smooth and efficient operation, whether you're streaming video, playing games, or running multiple applications simultaneously.
  • Advanced Graphics Capabilities: This processor comes equipped with robust graphics processing abilities, supporting high-resolution video playback and rendering. It's built to deliver a rich visual experience with enhanced clarity and detail.
  • Enhanced Audio Experience: With its advanced audio processing features, the PNX1501E/G provides an immersive sound experience. It supports various audio codecs and formats, ensuring compatibility with a wide range of multimedia content.
  • Connectivity Options: The processor boasts a variety of connectivity options, including support for USB, HDMI, and other interfaces. This allows for easy integration with other devices and systems, enhancing the overall functionality of your product.
  • Low Power Consumption: Efficiency is key in modern electronics, and the PNX1501E/G is designed to operate with minimal power consumption. This not only extends the life of battery-powered devices but also reduces the environmental impact.

Applications

The versatility of the PNX1501E/G makes it suitable for a broad range of applications, including but not limited to:

  • Smart TVs and set-top boxes
  • Home theater systems
  • Gaming consoles
  • Interactive kiosks
  • Advanced digital signage

With its combination of performance, graphics, and audio capabilities, the PNX1501E/G from NXP is a comprehensive solution for any manufacturer looking to create products that stand out in the competitive multimedia market.

You May Also Be Interested in

Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess