EN
  • EN
  • DE

PNX8316HS1021

Part No PNX8316HS1021
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998339-PNX8316HS1021
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX8316HS1021 CAD Model

Description

Product Overview: PNX8316HS1021

The PNX8316HS1021 is a state-of-the-art semiconductor product from NXP, a renowned leader in the electronics industry. This product is designed to cater to the growing demands for high-speed, reliable, and efficient semiconductor solutions in various applications.

Key Features

  • High-Performance Processing: At the core of PNX8316HS1021 is a powerful processing unit capable of handling complex computations and tasks with ease, making it ideal for high-performance systems.
  • Advanced Connectivity: With built-in support for multiple connectivity options, this product ensures seamless integration into existing networks and systems, facilitating rapid data transfer and communication.
  • Energy Efficient: Designed with energy efficiency in mind, the PNX8316HS1021 helps reduce the overall power consumption of devices, contributing to a greener and more sustainable environment.
  • Durable and Reliable: NXP's commitment to quality means that this product is built to last, offering exceptional durability and reliability under various operating conditions.

Applications

The versatility of the PNX8316HS1021 makes it suitable for a wide range of applications, including but not limited to:

  • Consumer electronics such as smart TVs, gaming consoles, and home entertainment systems.
  • Industrial automation systems requiring robust processing capabilities.
  • Automotive industry, particularly in infotainment and advanced driver-assistance systems (ADAS).
  • Telecommunications equipment, where high-speed data processing is critical.

Technical Specifications

The PNX8316HS1021 comes with a comprehensive set of technical specifications designed to meet the needs of the most demanding applications. These specifications include advanced memory interfaces, high-speed I/O ports, and support for various communication protocols.

Support and Resources

NXP provides extensive support and resources for the PNX8316HS1021, including detailed datasheets, application notes, and design guides. Customers can also access NXP's technical support team for any queries or assistance during the product's integration and deployment.

With its combination of performance, efficiency, and reliability, the PNX8316HS1021 from NXP stands as a top-tier choice for designers and engineers looking to innovate and excel in their respective markets.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess