EN
  • EN
  • DE

HM628128ALT-5

Part No HM628128ALT-5
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 996238-HM628128ALT-5
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628128ALT-5 CAD Model

Description

The HM628128ALT-5 is a high-performance, low-power 131,072-word x 8-bit static RAM (SRAM) manufactured by Hitachi. This SRAM is designed for applications demanding high-speed access times and minimal power consumption, making it suitable for embedded systems, portable devices, and other memory-intensive applications.

Applications

  • Embedded Systems: Serves as program or data memory in various embedded microcontrollers and microprocessors.
  • Portable Devices: Used in handheld devices like PDAs and portable instruments due to its low power consumption.
  • Cache Memory: Integrated into cache memory systems to accelerate data access in computing devices.
  • Data Logging Systems: Employed in systems requiring high-speed data capture and storage.
  • Communication Equipment: Used in networking equipment for buffering and temporary data storage.

Features

  • Fast Access Time: Features an access time of 55 ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
  • Single 5V Power Supply: Operates using a single 5V power source, simplifying system integration.
  • Fully Static Operation: No clock or refresh signals are needed, streamlining the control logic.
  • Three-State Outputs: Incorporates three-state outputs for efficient memory expansion and bus interfacing.
  • TTL-Compatible Inputs/Outputs: Ensures compatibility with standard TTL logic levels.
  • Data Retention Capability: Retains data effectively, even when power is interrupted.

Benefits

  • Enhanced System Performance: High-speed access times improve overall system responsiveness.
  • Extended Battery Life: Reduced power consumption increases the operational lifespan of battery-powered devices.
  • Simplified Integration: Single power supply requirement simplifies design and reduces cost.
  • Reliable Data Storage: Static design guarantees data integrity without refresh cycles.
  • Easy Interfacing: TTL-compatible I/O and three-state outputs facilitate seamless integration with other components.

Additional Details

The HM628128ALT-5 is typically available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. Detailed electrical specifications, including operating and standby currents, can be found in the device datasheet. The operating temperature range usually spans from 0°C to 70°C. Input protection circuitry is included to safeguard against electrostatic discharge (ESD). This SRAM is suitable for a wide range of applications where high speed, low power, and reliable data storage are essential.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess