EN
  • EN
  • DE

PNX8552EH/M2/S1

Part No PNX8552EH/M2/S1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 279543-PNX8552EH/M2/S1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX8552EH/M2/S1 CAD Model

Description

The PNX8552EH/M2/S1 is a state-of-the-art multimedia processor designed by NXP Semiconductors, catering to the increasing demands for high-performance and versatile processing units in the consumer electronics industry. This advanced chip is engineered to deliver exceptional performance for a wide range of applications, including digital TVs, set-top boxes, and interactive media devices.

Key Features

  • High-Performance Processing: At the core of the PNX8552EH/M2/S1 lies a powerful processing unit capable of handling complex multimedia tasks with ease, ensuring smooth and efficient operation for user applications.
  • Advanced Graphics Capabilities: This processor comes equipped with a robust graphics engine that supports rich visual experiences, enabling it to render high-quality images and animations for an immersive user experience.
  • Integrated Audio Support: With its built-in audio processing capabilities, the PNX8552EH/M2/S1 can manage a variety of audio codecs and formats, providing crystal-clear sound to complement the visual output.
  • Multiple Connectivity Options: The chip includes a range of connectivity features, such as HDMI, USB, and Ethernet support, allowing for seamless integration with other devices and networks.

Applications

The versatile nature of the PNX8552EH/M2/S1 makes it an ideal choice for numerous multimedia applications. It is particularly well-suited for:

  • Digital Television Systems
  • Interactive Set-Top Boxes
  • Streaming Media Players
  • Gaming Consoles

Technical Specifications

The PNX8552EH/M2/S1 boasts a comprehensive set of technical specifications designed to meet the needs of the most demanding multimedia environments:

  • Support for various video and audio standards
  • High-speed data processing and transfer capabilities
  • Low power consumption for energy-efficient operation
  • Compact form factor for easy integration into end-user devices

In summary, the PNX8552EH/M2/S1 from NXP Semiconductors is a powerful and versatile multimedia processor that offers manufacturers the ability to create cutting-edge consumer electronics with rich features and reliable performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess