EN
  • EN
  • DE

PNX8935E/M101S1R3

Part No PNX8935E/M101S1R3
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026977-PNX8935E/M101S1R3
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX8935E/M101S1R3 CAD Model

Description

Product Overview: PNX8935E/M101S1R3

The PNX8935E/M101S1R3 is a cutting-edge multimedia processor from NXP Semiconductors, designed to deliver an exceptional audio and video experience for a range of applications. This high-performance processor is part of NXP's acclaimed PNX series, known for its robust architecture and advanced features that cater to the evolving demands of the multimedia industry.

Key Features

  • High-Definition Video: The PNX8935E/M101S1R3 supports full HD video decoding, ensuring crystal-clear image quality for an immersive viewing experience.
  • Advanced Audio Processing: With its superior audio processing capabilities, this processor delivers rich, high-fidelity sound to complement the high-definition video output.
  • Integrated Connectivity: It includes a range of connectivity options, such as HDMI, USB, and Ethernet, providing flexibility for various multimedia setups.
  • Powerful Performance: At the heart of the PNX8935E/M101S1R3 is a robust CPU that can handle complex tasks and multitasking with ease, ensuring smooth operation for even the most demanding applications.
  • Energy Efficiency: Designed with power efficiency in mind, this processor minimizes energy consumption without compromising on performance, making it ideal for eco-conscious applications.

Applications

The PNX8935E/M101S1R3 is versatile and can be used in a variety of devices, including:

  • Smart TVs
  • Digital Set-Top Boxes
  • Home Theater Systems
  • Gaming Consoles
  • Interactive Kiosks

Technical Specifications

Below are some of the technical specifications for the PNX8935E/M101S1R3:

  • CPU Core: High-performance processor core
  • Video Decoding: Full HD support
  • Audio Processing: Advanced audio decoding and processing
  • Connectivity: HDMI, USB, Ethernet, and more
  • Power Consumption: Energy-efficient design

With its blend of high-definition multimedia capabilities, connectivity, and energy efficiency, the PNX8935E/M101S1R3 from NXP Semiconductors stands out as a top choice for manufacturers looking to integrate a reliable and powerful multimedia processor into their products.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess