The SDV1005A5R5C231NPTF is a power inductor manufactured by Sunlord. It is designed for use in a variety of power electronics applications. These inductors are typically used in DC-DC converters and power management circuits. The 'SDV' series from Sunlord often denotes a specific type of shielded inductor known for its compact size and performance characteristics.
Applications
- DC-DC Converters
- Power Management Circuits
- Buck Converters
- Boost Converters
- Voltage Regulators
Features
- Shielded Construction
- High Current Handling Capability
- Low DC Resistance (DCR)
- Compact Size (1005 footprint - 1.0mm x 0.5mm)
- Surface Mount Technology (SMT)
Benefits
- Effective EMI Suppression due to shielded construction
- High efficiency in power conversion applications
- Reduced power loss due to low DCR
- Space-saving design for miniaturized devices
- Easy assembly with standard SMT processes
Additional Details
The SDV1005A5R5C231NPTF has an inductance value of 5.5μH. It's rated for a specific saturation current and rated current, which should be considered during the design phase to avoid inductor saturation and performance degradation. The component's operating temperature range and storage temperature range should be within the specified limits given by Sunlord. The material composition and construction of this inductor are designed to meet industry standards for reliability and environmental compliance. It comes in tape and reel packaging for automated assembly.