EN
  • EN
  • DE

PRFX1K80HR5

Part No PRFX1K80HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF FET 65V 1800W / RF Mosfet 1.8MHz ~ 470MHz 24dB 1800W NI-1230-4H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Strip
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 1.8MHz ~ 470MHz
Gain 24dB
Current Rating (Amps) 100mA
Power - Output 1800W
Voltage - Rated 182 V
Mounting Type Chassis Mount
Package / Case SOT-979A
Supplier Device Package NI-1230-4H
Base Product Number PRFX1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1346404-PRFX1K80HR5
Ultra Librarian 3D Model Ultra Librarian PRFX1K80HR5 CAD Model

Description

The PRFX1K80HR5 is a state-of-the-art LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is part of NXP's renowned RF power transistor lineup and is specifically engineered to deliver outstanding performance in high RF power applications.

Ideal for broadcast, industrial, scientific, and medical (ISM) applications, the PRFX1K80HR5 is tailored to provide high gain, efficiency, and reliability in high-voltage operations. It operates within the frequency range of 1.8-600 MHz, making it versatile for a wide range of RF applications. With an impressive output power of 1800 Watts CW, this transistor is capable of handling demanding tasks with ease.

Key Features:

  • High Output Power: The PRFX1K80HR5 boasts an output power of 1800 Watts CW, ensuring robust and powerful signal amplification.
  • Wide Frequency Range: With a frequency range of 1.8-600 MHz, it is suitable for a variety of applications across different industries.
  • High Efficiency: This LDMOS transistor is designed for high efficiency, minimizing power losses and ensuring optimal performance.
  • Thermal Stability: Built to withstand high temperatures, the PRFX1K80HR5 maintains performance stability even under thermal stress.
  • Durable Construction: The rugged design of this transistor ensures reliability and longevity in harsh operating conditions.

The PRFX1K80HR5 also integrates ease of use with features such as integrated ESD protection and excellent thermal characteristics. Its high ruggedness allows it to withstand severe load mismatch conditions, which contributes to its impressive durability.

NXP's commitment to quality is evident in the PRFX1K80HR5, making it a top choice for professionals seeking a reliable and high-performing RF power solution. Whether it's for broadcasting, plasma generation, MRI systems, or particle accelerators, this transistor is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess