EN
  • EN
  • DE

PRTR5V0U2AX/DG/B2215

Part No PRTR5V0U2AX/DG/B2215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 930845-PRTR5V0U2AX/DG/B2215
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2AX/DG/B2215 CAD Model

Description

The PRTR5V0U2AX/DG/B2215 is a high-quality, ultra-low capacitance double rail-to-rail ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronics from the harmful effects of electrostatic discharge (ESD). This component is particularly well-suited for applications where signal integrity and data line protection are critical, making it an ideal choice for high-speed data interfaces.

Key Features

  • Ultra-Low Capacitance: With a typical capacitance of only 0.8 pF, this device ensures minimal signal attenuation, preserving signal integrity for high-speed data lines.
  • ESD Protection: It offers robust ESD protection up to 20 kV, exceeding the IEC 61000-4-2 standard, which helps to extend the lifespan of electronic components.
  • Double Rail-to-Rail Protection: The dual-line protection feature enables the device to protect two data lines simultaneously, providing a compact and efficient solution.
  • Low Clamping Voltage: The device's low clamping voltage ensures that the protected ICs are shielded from ESD strikes with minimal exposure to harmful voltages.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliable protection during extreme ESD events.
  • Small Form Factor: Housed in a small SOT (small outline transistor) package, the PRTR5V0U2AX/DG/B2215 is ideal for space-constrained applications.

Applications

The PRTR5V0U2AX/DG/B2215 is suitable for a wide range of applications, including but not limited to:

  • High-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet
  • Wireless communication handsets and accessories
  • Computers, laptops, and peripherals
  • Consumer electronics
  • Network equipment

Conclusion

In summary, the PRTR5V0U2AX/DG/B2215 from NXP Semiconductors is a versatile ESD protection device that combines ultra-low capacitance with robust protection features. Its compact design and powerful performance make it an essential component for safeguarding high-speed data interfaces in a multitude of electronic products. With its superior protection capabilities, the PRTR5V0U2AX/DG/B2215 ensures both the safety and longevity of sensitive electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3941 $55.7640
80+ $1.3059 $104.4720
120+ $1.2618 $151.4160
175+ $1.1736 $205.3800
225+ $1.1294 $254.1150
280+ $1.0853 $303.8840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess