EN
  • EN
  • DE

S9S12G128ACLFR

Part No S9S12G128ACLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935354392528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264222-S9S12G128ACLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G128ACLFR CAD Model

Description

NXP S9S12G128ACLFR Microcontroller

The NXP S9S12G128ACLFR is a high-performance 16-bit microcontroller tailored for automotive and industrial applications. This microcontroller is part of the NXP HCS12 family, which is renowned for its robust architecture, rich feature set, and flexibility, making it an ideal choice for a wide range of complex and demanding applications.

At the heart of the S9S12G128ACLFR lies a 16-bit HCS12 CPU core that operates at up to 25 MHz, providing the computational power necessary to handle intricate tasks efficiently. The device comes with 128 KB of Flash memory and 8 KB of RAM, which ensures ample space for application code and data storage. Additionally, the Flash memory is designed for fast programming and high endurance, which is crucial for applications that require frequent code updates or data logging.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as CAN, SPI, and SCI (Serial Communication Interface), which facilitate easy integration into vehicle networks and industrial control systems. Moreover, it boasts multiple 16-bit timers, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and up to 70 General Purpose I/O (GPIO) pins, providing the versatility needed for interfacing with sensors, actuators, and other electronic components.

The S9S12G128ACLFR also features advanced control capabilities with its Pulse Width Modulation (PWM) modules, which are crucial for managing motor controls, power converters, and other applications requiring precise signal modulation. Enhanced system protection is achieved through its Watchdog Timer and Low Voltage Detection systems, ensuring reliable operation under varying conditions.

For security-conscious applications, the microcontroller includes a Memory Protection Unit (MPU) that provides access control to the memory map, helping to prevent unauthorized memory access and enhancing system stability.

Designed with the automotive environment in mind, the S9S12G128ACLFR operates over a wide temperature range and is available in a low-profile 64-LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. With its combination of performance, memory capacity, and peripheral set, the NXP S9S12G128ACLFR is a reliable and flexible solution for your advanced control systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess