EN
  • EN
  • DE

PRTR5V0U2AX

Part No PRTR5V0U2AX
Manufacturer NXP / Nexperia
Description Ultra low capacitance double rail-to-rail ESD protection diode in a SOT143B package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239372-PRTR5V0U2AX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2AX CAD Model

Description

Introducing the PRTR5V0U2AX - High-Speed ESD Protection Device by NXP

The PRTR5V0U2AX is a cutting-edge ElectroStatic Discharge (ESD) protection device designed by NXP Semiconductors, a leader in the electronic components industry. This device is specifically engineered to safeguard high-speed data lines from the potential damages caused by ESD, which can occur during everyday usage such as plugging in cables or touching electronic devices with static-charged hands.

The PRTR5V0U2AX is part of the PESDx series and is a bidirectional, ultra-low capacitance ESD protection diode. This makes it an ideal choice for protecting voltage-sensitive components that are connected to data and transmission lines. It can be used in a wide range of applications, including USB 2.0, HDMI, LVDS, and other high-speed data interfaces that require robust protection against transient voltage spikes.

One of the key features of the PRTR5V0U2AX is its extremely low diode capacitance, which is essential for maintaining signal integrity in high-speed communication systems. The device also offers a low clamping voltage, which ensures that sensitive ICs are shielded from ESD strikes without compromising their performance.

The PRTR5V0U2AX comes in a small SOT143B surface-mount package, which is perfect for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, making it a practical choice for modern compact electronic designs. Additionally, the device is compatible with the IEC 61000-4-2 standard, providing confidence in its ability to protect against common ESD events.

Installation of the PRTR5V0U2AX is straightforward, and its bidirectional design means that there is no need to distinguish between the line and ground connections, simplifying the design and assembly process. With its robust protection capabilities and easy integration, the PRTR5V0U2AX is an essential component for any design requiring high-level ESD protection without compromising on data line speed or signal quality.

Choose NXP's PRTR5V0U2AX for your next project to ensure your high-speed interfaces are well-protected against the unpredictable nature of ESD, keeping your electronic devices safe and reliable for years to come.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,552 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess