EN
  • EN
  • DE

LM4040C50ILPR

Part No LM4040C50ILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054273-LM4040C50ILPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C50ILPR CAD Model

Description

The LM4040C50ILPR from Texas Instruments is a high-precision, micropower shunt voltage reference, offering excellent stability and accuracy for a wide array of applications. This fixed-voltage reference provides a precise 5.0V output with a tight tolerance, making it an ideal choice for precision data converters, portable instrumentation, and battery-operated devices.

Key Features

  • Stable Fixed Voltage: The LM4040C50ILPR provides a 5.0V output, with an impressive ±0.1% initial accuracy.
  • Low Dynamic Impedance: Ensuring stable reverse breakdown voltage under a wide range of operating conditions, the device has a dynamic impedance of typically 0.2 ohms.
  • Wide Operating Current: This voltage reference operates over a broad current range from 60 µA to 15 mA, providing flexibility across various applications.
  • Extended Temperature Range: Designed to perform reliably, it operates over an industrial temperature range of -40°C to +85°C.
  • Small Footprint: The LM4040C50ILPR comes in a small SOT-89 package, making it suitable for space-constrained applications.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog and digital electronics
  • Automotive electronics
  • Industrial and process control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040C50ILPR is no exception. It is designed to meet stringent requirements, ensuring consistent performance and a long operational life for the end product. Whether you're developing consumer electronics or industrial systems, you can rely on this voltage reference to maintain precision and stability throughout your product's lifecycle.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support for assistance in integrating the LM4040C50ILPR into your design.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7405 $51.8350
165+ $0.6076 $100.2540
255+ $0.5886 $150.0930
355+ $0.5696 $202.2080
455+ $0.5506 $250.5230
610+ $0.4937 $301.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess