EN
  • EN
  • DE

PRTR5V0U4AD,125

Part No PRTR5V0U4AD,125
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1089940-PRTR5V0U4AD,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U4AD,125 CAD Model

Description

Product Overview: PRTR5V0U4AD,125 from NXP

The PRTR5V0U4AD,125 is a high-quality ESD protection device from the reputable semiconductor manufacturer NXP. Designed to safeguard sensitive electronic components from electrostatic discharge (ESD), this product is an essential element in maintaining the integrity and longevity of electronic systems.

Key Features

  • ESD Protection: This device is specifically engineered to protect up to four unidirectional lines from the dangers of ESD, which can otherwise cause irreversible damage to electronic components.
  • Low Capacitance: With ultra-low capacitance, the PRTR5V0U4AD,125 ensures that signal integrity is preserved, making it ideal for high-speed data lines and applications where maintaining signal quality is critical.
  • Robust Surge Protection: The device offers robust surge protection, capable of withstanding multiple ESD strikes, thereby ensuring reliable performance and durability over time.
  • Compact Package: Housed in a small SOT-665 package, the PRTR5V0U4AD,125 is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the PRTR5V0U4AD,125 makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile devices, providing ESD protection for I/O ports and interfaces.
  • Computing devices, safeguarding high-speed communication ports such as USB, HDMI, and Ethernet.
  • Consumer electronics, where it protects audio lines, buttons, and switches from ESD events.
  • Industrial control systems, ensuring the reliability and stability of critical communication lines.

Product Specifications

The PRTR5V0U4AD,125 is characterized by its exceptional performance parameters, which include:

  • Low clamping voltage
  • High surge current handling capability
  • IEC 61000-4-2 standard compliance for ESD protection
  • Environment-friendly, RoHS compliant

In conclusion, the NXP PRTR5V0U4AD,125 is a reliable and efficient solution for ESD protection across various electronic applications. Its combination of low capacitance, robust protection, and compact design make it an ideal choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0083 $60.4980
140+ $0.8270 $115.7800
220+ $0.8016 $176.3520
300+ $0.7762 $232.8600
390+ $0.7496 $292.3440
520+ $0.6722 $349.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess