EN
  • EN
  • DE
  • IT

PSMN004-60B

Part No PSMN004-60B
Manufacturer NXP / Nexperia
Description Trans MOSFET N-CH Si 60V 75A 3-Pin(2+Tab) D2PAK / N-channel enhancement mode field-effect transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240075-PSMN004-60B
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PSMN004-60B
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PSMN004-60B CAD Model

Description

The PSMN004-60B is a high-performance, N-channel MOSFET designed and manufactured by NXP Semiconductors, which is renowned for its innovative approach in semiconductor technology. This power MOSFET is engineered to deliver optimal performance in a wide array of applications, ranging from power management to switching circuits.

Key Features

  • Low On-Resistance: The PSMN004-60B MOSFET boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency in electronic circuits.
  • High Current Capability: With its high continuous drain current (I<sub>D), this MOSFET is capable of handling high current loads, making it suitable for demanding applications.
  • 60V Drain-Source Voltage: The device is designed to operate with a drain-source voltage (V<sub>DS) of up to 60V, providing a good balance between performance and breakdown voltage for a variety of uses.
  • Fast Switching Speed: The PSMN004-60B offers fast switching speeds, which is a critical characteristic for high-frequency power converters and other applications requiring rapid switching.
  • Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET ensures reliable operation even under high temperature conditions, which is essential for maintaining longevity and stability in electronic systems.

Applications

The versatility of the PSMN004-60B MOSFET makes it suitable for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN004-60B MOSFET is a testament to this commitment, providing engineers and designers with a robust and dependable component for their electronic designs.

Summary

In summary, the NXP PSMN004-60B MOSFET is a high-efficiency, reliable semiconductor device that offers low on-resistance, high current handling, and fast switching capabilities. Its robust design and thermal performance make it an ideal choice for a multitude of applications where power efficiency and durability are paramount.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess