EN
  • EN
  • DE
  • IT

PSMN006-20K,518

Part No PSMN006-20K,518
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MOSFET N-CH 20V 32A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463528-PSMN006-20K,518
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 5 mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id 700mV @ 1mA (Typ)
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 2.5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 4350 pF @ 20 V
Power Dissipation (Max) 8.3W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154\
Ultra Librarian 3D Model Ultra Librarian PSMN006-20K,518 CAD Model

Description

The PSMN006-20K,518 is a N-Channel MOSFET developed by NXP, designed for high efficiency and performance in switching applications. As part of the MOSFET category, this component plays a crucial role in electronic systems by enabling efficient signal switching and amplification. This particular MOSFET is characterized by its 'MOSFET N-CH 20V 32A 8-SOIC' specification, indicating its capacity to handle up to 20V and 32A, a combination that makes it suitable for a wide range of applications including power supplies, motor controls, and high-speed switching circuits. Its 8-SOIC package is also designed for compactness and efficient thermal management, ensuring reliable operation even under stressful conditions. NXP's craftsmanship in the PSMN006-20K,518 brings forward low on-state resistance and high switching performance, elements critical for reducing power loss and improving energy efficiency in electronic devices. The component is a testament to NXP's commitment to innovation and quality in the semiconductor industry, making it a go-to choice for engineers seeking reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
Nexperia USA Inc.
Flip Flops 3.3V OCTAL D FF POS EDGE 3-S
Lowest to $1.0795
NEC
USB 3.0 Controller chip
Need more? Email Us
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
NDK
IC
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
NEC
TFT Colo LCD Module
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2819 $57.0475
60+ $1.8723 $112.3380
93+ $1.8138 $168.6834
128+ $1.7553 $224.6784
166+ $1.6968 $281.6688
221+ $1.5213 $336.2073
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 638 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess