The PSMN009-100B is a high-performance, N-channel MOSFET designed and manufactured by NXP Semiconductors. It is a versatile component suitable for a wide range of applications, including power management, switching, and high-efficiency power conversion. With its low on-state resistance and high switching speed, the PSMN009-100B is engineered to provide efficient power control and to minimize losses in electronic circuits.
Key Features
- Low On-Resistance: The PSMN009-100B boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: This MOSFET can handle high continuous drain currents (I<sub>D), making it suitable for demanding power applications.
- High-Speed Switching: The fast switching characteristics of the PSMN009-100B ensure minimal switching losses, which is crucial for high-frequency power converters and inverters.
- Robust Thermal Performance: With an excellent thermal design, the PSMN009-100B is capable of operating at higher temperatures without compromising performance, ensuring reliability in various environments.
Applications
The versatility of the PSMN009-100B MOSFET makes it ideal for a broad range of applications, including but not limited to:
- DC/DC converters
- Motor drives
- Power supplies
- Battery management systems
- Automotive applications
- Switch-mode power supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
On-State Resistance (R<sub>DS(on))
9 mΩ
With its strong performance and reliability, the PSMN009-100B from NXP is an excellent choice for designers looking to optimize their power management solutions.