EN
  • EN
  • DE

PSMN011-30YLC

Part No PSMN011-30YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30 V 11.6 mΩ logic level MOSFET in LFPAK using NextPower technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834287-PSMN011-30YLC
Ultra Librarian 3D Model Ultra Librarian PSMN011-30YLC CAD Model

Description

Introducing the PSMN011-30YLC MOSFET from NXP Semiconductors

The PSMN011-30YLC is a state-of-the-art, high-performance N-channel MOSFET designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver outstanding efficiency and power density, making it an ideal choice for a wide range of applications, including power management, DC-DC conversion, and motor control in both industrial and consumer electronics.

Key Features

  • Low On-State Resistance: The PSMN011-30YLC boasts an exceptionally low on-state resistance (R<sub>DS(on)) of just 11 mΩ at V<sub>GS = 10 V. This feature ensures minimal conduction losses and superior performance in high-current applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle significant power levels, making it suitable for demanding tasks.
  • 30 V Drain-Source Voltage: The device operates at a drain-source voltage (V<sub>DS) of 30 V, providing a good balance between breakdown voltage and low resistance, optimizing it for a variety of power applications.
  • Fast Switching Speed: The fast switching characteristics of the PSMN011-30YLC contribute to reduced switching losses, which is critical for improving efficiency in high-frequency power conversion systems.
  • Enhanced Thermal Performance: Designed with an optimized thermal footprint, the PSMN011-30YLC ensures reliable operation even under high power and temperature conditions.

Applications

The versatility of the PSMN011-30YLC MOSFET allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Distribution Systems
  • Motor Drives and Inverters
  • Battery Management Systems
  • Load Switches

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PSMN011-30YLC is built to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust construction and tested performance, this MOSFET is a dependable choice for designers looking to enhance their power management solutions.

Whether you're designing for efficiency, power density, or thermal performance, the PSMN011-30YLC from NXP Semiconductors offers a compelling solution that can meet the demands of your next-generation electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5636 $59.1780
250+ $0.4620 $115.5000
390+ $0.4481 $174.7590
535+ $0.4331 $231.7085
690+ $0.4193 $289.3170
925+ $0.3754 $347.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess