EN
  • EN
  • DE

BQ25616RTWT

Part No BQ25616RTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN  /  Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 13.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ25616
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25616RTWTTR,296-BQ25616RTWTDKR,296-BQ25616RTWTCT
Standard Package 250
Win Source Part Number 1188861-BQ25616RTWT
Ultra Librarian 3D Model Ultra Librarian BQ25616RTWT CAD Model

Description

Introducing the BQ25616RTWT Battery Charger IC from Texas Instruments

Designed for efficiency and reliability, the BQ25616RTWT is a state-of-the-art integrated battery charger IC that caters to a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this IC is engineered to deliver top-notch performance for single-cell Li-ion and Li-polymer batteries.

Optimized Charging and Safety Features

The BQ25616RTWT offers a comprehensive set of features that ensure fast and safe charging. It supports high input voltage fast charging, enabling devices to be powered up quickly and efficiently. The IC integrates a variety of safety measures, including thermal regulation, input over-voltage protection, and battery temperature monitoring, which work together to protect the charging device, the battery, and the end-user.

Flexible and Versatile Design

Flexibility is at the core of the BQ25616RTWT design. It is compatible with a variety of input sources, including USB Type-C and USB PD, which makes it suitable for a wide range of portable electronics. The IC also features programmable charge parameters, allowing designers to tailor the charging experience to specific battery sizes and chemistries.

Power Management and Efficiency

Efficiency is crucial in modern electronics, and the BQ25616RTWT does not disappoint. It offers a low quiescent current and a high-efficiency battery charge management system, which helps to extend battery life and reduce energy consumption. The IC's power-path management ensures that the system remains operational even when the battery is fully depleted.

Compact and Easy to Integrate

The BQ25616RTWT comes in a compact WQFN package, making it easy to integrate into space-constrained designs. Its small footprint is ideal for portable devices where board space is at a premium. Additionally, the IC supports I2C interface for charge parameter configuration and system status reporting, providing designers with greater control and monitoring capabilities.

Overall, the BQ25616RTWT from Texas Instruments stands out as an advanced solution for modern battery charging applications, offering a blend of performance, safety, and flexibility that is hard to match.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3055 $52.8880
37+ $2.7122 $100.3514
58+ $2.6275 $152.3950
79+ $2.5427 $200.8733
102+ $2.4579 $250.7058
137+ $2.2037 $301.9069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess